Midas Components Ltd. Display, Tft Lcd, 4.3, Transmissive; Display Size Midas MCT043C0CW480272LML

Description
DISPLAY, TFT LCD, 4.3", TRANSMISSIVE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:WQVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, TFT LCD, 4.3", TRANSMISSIVE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:WQVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Tft Lcd, 4.3, Transmissive; Display Size Midas - 94Y6024 - Newark, An Avnet Company
Chicago, IL, United States
Display, Tft Lcd, 4.3, Transmissive; Display Size Midas
94Y6024
Display, Tft Lcd, 4.3, Transmissive; Display Size Midas 94Y6024
DISPLAY, TFT LCD, 4.3", TRANSMISSIVE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:WQVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

DISPLAY, TFT LCD, 4.3", TRANSMISSIVE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:WQVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6024
Product Name Display, Tft Lcd, 4.3, Transmissive; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204598 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 4.8 mm (0.1890 inch)
Viewing Area Width 61.8 mm (2.43 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Monochrome Graphics - FDG240320DL - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2871-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details