Midas Components Ltd. Display, Tft Lcd, 3.5, Transmissive; Display Size Midas MCT035G0W320240LML

Description
DISPLAY, TFT LCD, 3.5", TRANSMISSIVE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, TFT LCD, 3.5", TRANSMISSIVE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Tft Lcd, 3.5, Transmissive; Display Size Midas - 94Y6022 - Newark, An Avnet Company
Chicago, IL, United States
Display, Tft Lcd, 3.5, Transmissive; Display Size Midas
94Y6022
Display, Tft Lcd, 3.5, Transmissive; Display Size Midas 94Y6022
DISPLAY, TFT LCD, 3.5", TRANSMISSIVE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

DISPLAY, TFT LCD, 3.5", TRANSMISSIVE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6022
Product Name Display, Tft Lcd, 3.5, Transmissive; Display Size Midas
Unlock Full Specs
to access all available technical data