Midas Components Ltd. Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas MCT035G0TW320240LML

Description
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas - 01AC6894 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas
01AC6894
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas 01AC6894
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6894
Product Name Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492692 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details