Midas Components Ltd. Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas MCT035AB0W320240LML

Description
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:300cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:300cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas - 01AC6893 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas
01AC6893
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas 01AC6893
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:300cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:300cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6893
Product Name Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492642 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Width 3 mm (0.1181 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Crystal Clear Technology USA
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1769-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight None
View Details
3 suppliers