Midas Components Ltd. Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas MCT035AB0TW320240LML

Description
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas - 01AC6892 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas
01AC6892
Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas 01AC6892
DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 3.5", 320X240, LANDSCAPE; Display Size:3.5"; Resolution:320 x 240 Pixels; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:200cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6892
Product Name Display, Lcd, 3.5, 320X240, Landscape; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data