Midas Components Ltd. Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas MCT028D0W240320PMLIPS

Description
DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas - 01AC6890 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas
01AC6890
Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas 01AC6890
DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6890
Product Name Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492692 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
External display and adjustment unit for plics® sensors - VEGADIS 81 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details