Midas Components Ltd. Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas MCT028D0CW240320PMLIPS

Description
DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:430cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:430cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas - 01AC6888 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas
01AC6888
Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas 01AC6888
DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:430cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 2.8", 240X320, PORTRAIT; Display Size:2.8"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:430cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6888
Product Name Display, Lcd, 2.8, 240X320, Portrait; Display Size Midas
Unlock Full Specs
to access all available technical data