Midas Components Ltd. Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas MCT024N0W240320PMLIPS

Description
DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas - 01AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas
01AC6887
Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas 01AC6887
DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6887
Product Name Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543566 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
LCD Module TFT Display RGB 4.3 Inch for Meters - TM043NDHG11 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details