Midas Components Ltd. Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas MCT024N0TW240320PMLIPS

Description
DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas - 01AC6886 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas
01AC6886
Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas 01AC6886
DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 2.4", 240X320, PORTRAIT; Display Size:2.4"; Resolution:240 x 320 Pixels; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:450cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6886
Product Name Display, Lcd, 2.4, 240X320, Portrait; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543532 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.2 mm (0.2047 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
8.4 Inch TFT LCD Display 800x600 RGB True Color - TM084SDHG02 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details