Midas Components Ltd. Tft, 2.4, Portrait, 240X32,0, Mcu I/f; Display Size Midas MCT024L6W240320PML

Description
TFT, 2.4", PORTRAIT, 240X32,0, MCU I/F; Display Size:2.4"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:MCU; Display Brightness:250cd/m² RoHS Compliant: Yes
Datasheet
Description
TFT, 2.4", PORTRAIT, 240X32,0, MCU I/F; Display Size:2.4"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:MCU; Display Brightness:250cd/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tft, 2.4, Portrait, 240X32,0, Mcu I/f; Display Size Midas - 99W1315 - Newark, An Avnet Company
Chicago, IL, United States
Tft, 2.4, Portrait, 240X32,0, Mcu I/f; Display Size Midas
99W1315
Tft, 2.4, Portrait, 240X32,0, Mcu I/f; Display Size Midas 99W1315
TFT, 2.4", PORTRAIT, 240X32,0, MCU I/F; Display Size:2.4"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:MCU; Display Brightness:250cd/m² RoHS Compliant: Yes

TFT, 2.4", PORTRAIT, 240X32,0, MCU I/F; Display Size:2.4"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:MCU; Display Brightness:250cd/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 99W1315
Product Name Tft, 2.4, Portrait, 240X32,0, Mcu I/f; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data