Midas Components Ltd. Display, Tft Lcd, 1.44, Transmissive; Display Size Midas MCT0144C6W128128PML

Description
DISPLAY, TFT LCD, 1.44", TRANSMISSIVE; Display Size:1.44"; Resolution:128 x 128 Pixels; VGA Size:-; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:70cd/m² RoHS Compliant: Yes
Datasheet
Description
DISPLAY, TFT LCD, 1.44", TRANSMISSIVE; Display Size:1.44"; Resolution:128 x 128 Pixels; VGA Size:-; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:70cd/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Tft Lcd, 1.44, Transmissive; Display Size Midas - 94Y6020 - Newark, An Avnet Company
Chicago, IL, United States
Display, Tft Lcd, 1.44, Transmissive; Display Size Midas
94Y6020
Display, Tft Lcd, 1.44, Transmissive; Display Size Midas 94Y6020
DISPLAY, TFT LCD, 1.44", TRANSMISSIVE; Display Size:1.44"; Resolution:128 x 128 Pixels; VGA Size:-; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:70cd/m² RoHS Compliant: Yes

DISPLAY, TFT LCD, 1.44", TRANSMISSIVE; Display Size:1.44"; Resolution:128 x 128 Pixels; VGA Size:-; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:70cd/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6020
Product Name Display, Tft Lcd, 1.44, Transmissive; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492685 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-2094-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight Light Emitting Diode
View Details
2 suppliers