Midas Components Ltd. Lcd Display, Tft, Rgb, Portrait, 2.8V; Display Size Midas MCT0096A0W80160PMLIPS

Description
LCD DISPLAY, TFT, RGB, PORTRAIT, 2.8V; Display Size:0.96"; Resolution:80 x 160 Pixels; VGA Size:-; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:SPI; Display Brightness:320cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY, TFT, RGB, PORTRAIT, 2.8V; Display Size:0.96"; Resolution:80 x 160 Pixels; VGA Size:-; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:SPI; Display Brightness:320cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display, Tft, Rgb, Portrait, 2.8V; Display Size Midas - 59AC7122 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, Tft, Rgb, Portrait, 2.8V; Display Size Midas
59AC7122
Lcd Display, Tft, Rgb, Portrait, 2.8V; Display Size Midas 59AC7122
LCD DISPLAY, TFT, RGB, PORTRAIT, 2.8V; Display Size:0.96"; Resolution:80 x 160 Pixels; VGA Size:-; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:SPI; Display Brightness:320cd/m2; RoHS Compliant: Yes

LCD DISPLAY, TFT, RGB, PORTRAIT, 2.8V; Display Size:0.96"; Resolution:80 x 160 Pixels; VGA Size:-; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:SPI; Display Brightness:320cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7122
Product Name Lcd Display, Tft, Rgb, Portrait, 2.8V; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
132x32 Graphic Display Module - LM13232AFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details