Midas Components Ltd. Display, Oled, 256X64, 2.75V; Resolution Midas MCOT256064C1Y-GM

Description
DISPLAY, OLED, 256X64, 2.75V; Resolution:256 x 64; Display Appearance:Green on Black; Logic Voltage:2.75V; Interface Type:Parallel, SPI; Module Size:146mm x 45mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, 256X64, 2.75V; Resolution:256 x 64; Display Appearance:Green on Black; Logic Voltage:2.75V; Interface Type:Parallel, SPI; Module Size:146mm x 45mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, 256X64, 2.75V; Resolution Midas - 94Y6017 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 256X64, 2.75V; Resolution Midas
94Y6017
Display, Oled, 256X64, 2.75V; Resolution Midas 94Y6017
DISPLAY, OLED, 256X64, 2.75V; Resolution:256 x 64; Display Appearance:Green on Black; Logic Voltage:2.75V; Interface Type:Parallel, SPI; Module Size:146mm x 45mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

DISPLAY, OLED, 256X64, 2.75V; Resolution:256 x 64; Display Appearance:Green on Black; Logic Voltage:2.75V; Interface Type:Parallel, SPI; Module Size:146mm x 45mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 94Y6017
Product Name Display, Oled, 256X64, 2.75V; Resolution Midas
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details