Midas Components Ltd. Oled, 256X64, Tab, Blue, Multi I/f; Resolution Midas MCOT256064BA-BM

Description
OLED, 256X64, TAB, BLUE, MULTI I/F; Resolution:256 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:88mm x 27.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
OLED, 256X64, TAB, BLUE, MULTI I/F; Resolution:256 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:88mm x 27.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 256X64, Tab, Blue, Multi I/f; Resolution Midas - 99W1308 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 256X64, Tab, Blue, Multi I/f; Resolution Midas
99W1308
Oled, 256X64, Tab, Blue, Multi I/f; Resolution Midas 99W1308
OLED, 256X64, TAB, BLUE, MULTI I/F; Resolution:256 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:88mm x 27.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OLED, 256X64, TAB, BLUE, MULTI I/F; Resolution:256 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:88mm x 27.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1308
Product Name Oled, 256X64, Tab, Blue, Multi I/f; Resolution Midas
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details