Midas Components Ltd. Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas MCOT256064B1A-YM

Description
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:88mm x 27.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes
Description
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:88mm x 27.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas - 45AC5469 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas
45AC5469
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas 45AC5469
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:88mm x 27.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:88mm x 27.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5469
Product Name Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas
Operating Temperature -31 to ? F (-35 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details