Midas Components Ltd. Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas MCOT256064A1A-YM

Description
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:84mm x 25.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:84mm x 25.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas - 45AC5465 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas
45AC5465
Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas 45AC5465
DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:84mm x 25.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, TAB, 256X64PIXELS; Resolution:256 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Module Size:84mm x 25.8mm; Operating Temperature Min:-35°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5465
Product Name Display, Oled Graphic, Tab, 256X64Pixels; Resolution Midas
Operating Temperature -31 to ? F (-35 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details