Midas Components Ltd. Display, Oled, Tab, 20X2, Yellow On Blk; Character Count X Line Midas MCOT22005A1V-EYM

Description
DISPLAY, OLED, TAB, 20X2, YELLOW ON BLK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, TAB, 20X2, YELLOW ON BLK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Tab, 20X2, Yellow On Blk; Character Count X Line Midas - 45AC5461 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Tab, 20X2, Yellow On Blk; Character Count X Line Midas
45AC5461
Display, Oled, Tab, 20X2, Yellow On Blk; Character Count X Line Midas 45AC5461
DISPLAY, OLED, TAB, 20X2, YELLOW ON BLK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

DISPLAY, OLED, TAB, 20X2, YELLOW ON BLK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5461
Product Name Display, Oled, Tab, 20X2, Yellow On Blk; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details