Midas Components Ltd. Display, Oled, Tab, 20X2, White On Black; Character Count X Line Midas MCOT22005A1V-EWM

Description
DISPLAY, OLED, TAB, 20X2, WHITE ON BLACK; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, TAB, 20X2, WHITE ON BLACK; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Tab, 20X2, White On Black; Character Count X Line Midas - 45AC5460 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Tab, 20X2, White On Black; Character Count X Line Midas
45AC5460
Display, Oled, Tab, 20X2, White On Black; Character Count X Line Midas 45AC5460
DISPLAY, OLED, TAB, 20X2, WHITE ON BLACK; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

DISPLAY, OLED, TAB, 20X2, WHITE ON BLACK; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5460
Product Name Display, Oled, Tab, 20X2, White On Black; Character Count X Line Midas
Number of Characters 2 to 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDMYK100C-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Yellow
View Details