Midas Components Ltd. Display, Oled, Tab, 20X2, Green On Black; Character Count X Line Midas MCOT22005A1V-EGM

Description
DISPLAY, OLED, TAB, 20X2, GREEN ON BLACK; Character Count x Line:20 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes
Description
DISPLAY, OLED, TAB, 20X2, GREEN ON BLACK; Character Count x Line:20 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Tab, 20X2, Green On Black; Character Count X Line Midas - 45AC5459 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Tab, 20X2, Green On Black; Character Count X Line Midas
45AC5459
Display, Oled, Tab, 20X2, Green On Black; Character Count X Line Midas 45AC5459
DISPLAY, OLED, TAB, 20X2, GREEN ON BLACK; Character Count x Line:20 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

DISPLAY, OLED, TAB, 20X2, GREEN ON BLACK; Character Count x Line:20 x 2; Display Appearance:Green on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5459
Product Name Display, Oled, Tab, 20X2, Green On Black; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details