Midas Components Ltd. Oled, 16,0X128, Passive, Rgb, Multi I/f; Resolution Midas MCOT160128BY-RGBM

Description
OLED, 16,0X128, PASSIVE, RGB, MULTI I/F; Resolution:160 x 128; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:39.9mm x 34mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet
Description
OLED, 16,0X128, PASSIVE, RGB, MULTI I/F; Resolution:160 x 128; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:39.9mm x 34mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 16,0X128, Passive, Rgb, Multi I/f; Resolution Midas - 99W1297 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 16,0X128, Passive, Rgb, Multi I/f; Resolution Midas
99W1297
Oled, 16,0X128, Passive, Rgb, Multi I/f; Resolution Midas 99W1297
OLED, 16,0X128, PASSIVE, RGB, MULTI I/F; Resolution:160 x 128; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:39.9mm x 34mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OLED, 16,0X128, PASSIVE, RGB, MULTI I/F; Resolution:160 x 128; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:39.9mm x 34mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1297
Product Name Oled, 16,0X128, Passive, Rgb, Multi I/f; Resolution Midas
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details