Midas Components Ltd. Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas MCOT128128BV-WM

Description
OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas - 52Y1021 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas
52Y1021
Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas 52Y1021
OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 52Y1021
Product Name Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Single Digit 7-Segment LED Displays -  - SunLED Company, LLC
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
View Details