Midas Components Ltd. Display, Oled, Tab, 128X64 Pixels; Resolution Midas MCOT128064U1V-YM

Description
DISPLAY, OLED, TAB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:73mm x 41.9mm; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, TAB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:73mm x 41.9mm; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Tab, 128X64 Pixels; Resolution Midas - 24AC5023 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Tab, 128X64 Pixels; Resolution Midas
24AC5023
Display, Oled, Tab, 128X64 Pixels; Resolution Midas 24AC5023
DISPLAY, OLED, TAB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:73mm x 41.9mm; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

DISPLAY, OLED, TAB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:73mm x 41.9mm; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 24AC5023
Product Name Display, Oled, Tab, 128X64 Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
View Details