Midas Components Ltd. Display, Oled, 128X64; Resolution Midas MCOT128064NZ-YM

Description
DISPLAY, OLED, 128X64; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:-; Module Size:26.7mm x 19.26mm; Operating Temperature Min:-; Operating Temperature Max:-; Display Construction:TAB RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, 128X64; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:-; Module Size:26.7mm x 19.26mm; Operating Temperature Min:-; Operating Temperature Max:-; Display Construction:TAB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, 128X64; Resolution Midas - 61X9710 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 128X64; Resolution Midas
61X9710
Display, Oled, 128X64; Resolution Midas 61X9710
DISPLAY, OLED, 128X64; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:-; Module Size:26.7mm x 19.26mm; Operating Temperature Min:-; Operating Temperature Max:-; Display Construction:TAB RoHS Compliant: Yes

DISPLAY, OLED, 128X64; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:-; Module Size:26.7mm x 19.26mm; Operating Temperature Min:-; Operating Temperature Max:-; Display Construction:TAB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 61X9710
Product Name Display, Oled, 128X64; Resolution Midas
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details