Midas Components Ltd. Display, Oled; Resolution Midas MCOT128064N2Z-YM

Description
DISPLAY, OLED; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:26.7mm x 19.3mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:26.7mm x 19.3mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled; Resolution Midas - 72Y1964 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled; Resolution Midas
72Y1964
Display, Oled; Resolution Midas 72Y1964
DISPLAY, OLED; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:26.7mm x 19.3mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Display RoHS Compliant: Yes

DISPLAY, OLED; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:26.7mm x 19.3mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 72Y1964
Product Name Display, Oled; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - HDSP-3601 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers