Midas Components Ltd. Oled Display, 128 X 64, White, 64.19Mm; Resolution Midas MCOT128064HV-WM

Description
OLED DISPLAY, 128 X 64, WHITE, 64.19MM; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 128 X 64, WHITE, 64.19MM; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 128 X 64, White, 64.19Mm; Resolution Midas - 52Y1020 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 128 X 64, White, 64.19Mm; Resolution Midas
52Y1020
Oled Display, 128 X 64, White, 64.19Mm; Resolution Midas 52Y1020
OLED DISPLAY, 128 X 64, WHITE, 64.19MM; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OLED DISPLAY, 128 X 64, WHITE, 64.19MM; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 52Y1020
Product Name Oled Display, 128 X 64, White, 64.19Mm; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details