Midas Components Ltd. Display, Oled, 2.42, 128X64 Graphic; Resolution Midas MCOT128064HV-BM

Description
DISPLAY, OLED, 2.42", 128X64 GRAPHIC; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Product Range:MCO RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, 2.42", 128X64 GRAPHIC; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Product Range:MCO RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, 2.42, 128X64 Graphic; Resolution Midas - 77Y7656 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 2.42, 128X64 Graphic; Resolution Midas
77Y7656
Display, Oled, 2.42, 128X64 Graphic; Resolution Midas 77Y7656
DISPLAY, OLED, 2.42", 128X64 GRAPHIC; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Product Range:MCO RoHS Compliant: Yes

DISPLAY, OLED, 2.42", 128X64 GRAPHIC; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Product Range:MCO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 77Y7656
Product Name Display, Oled, 2.42, 128X64 Graphic; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details