Midas Components Ltd. Display, Oled Graphic, Tab, 128X64Pixels; Resolution Midas MCOT128064H1V-WM

Description
DISPLAY, OLED GRAPHIC, TAB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED GRAPHIC, TAB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled Graphic, Tab, 128X64Pixels; Resolution Midas - 45AC5451 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Tab, 128X64Pixels; Resolution Midas
45AC5451
Display, Oled Graphic, Tab, 128X64Pixels; Resolution Midas 45AC5451
DISPLAY, OLED GRAPHIC, TAB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, TAB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5451
Product Name Display, Oled Graphic, Tab, 128X64Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1075-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details