Midas Components Ltd. Oled, 128X64, Tab, White, Multi I/f; Resolution Midas MCOT128064EY-WM

Description
OLED, 128X64, TAB, WHITE, MULTI I/F; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes
Datasheet
Description
OLED, 128X64, TAB, WHITE, MULTI I/F; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 128X64, Tab, White, Multi I/f; Resolution Midas - 99W1293 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 128X64, Tab, White, Multi I/f; Resolution Midas
99W1293
Oled, 128X64, Tab, White, Multi I/f; Resolution Midas 99W1293
OLED, 128X64, TAB, WHITE, MULTI I/F; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes

OLED, 128X64, TAB, WHITE, MULTI I/F; Resolution:128 x 64; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1293
Product Name Oled, 128X64, Tab, White, Multi I/f; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, Seven Segment, 8Mm, Red; Led Color Lumex - 09J9117 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
Display Type Segmented
LED Color Red
Number of Characters 1 #
View Details