Midas Components Ltd. Oled, 128X64, Tab, Blue, Multi I/f; Resolution Midas MCOT128064BY-BM

Description
OLED, 128X64, TAB, BLUE, MULTI I/F; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:43mm x 27.2mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes
Datasheet
Description
OLED, 128X64, TAB, BLUE, MULTI I/F; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:43mm x 27.2mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 128X64, Tab, Blue, Multi I/f; Resolution Midas - 99W1288 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 128X64, Tab, Blue, Multi I/f; Resolution Midas
99W1288
Oled, 128X64, Tab, Blue, Multi I/f; Resolution Midas 99W1288
OLED, 128X64, TAB, BLUE, MULTI I/F; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:43mm x 27.2mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes

OLED, 128X64, TAB, BLUE, MULTI I/F; Resolution:128 x 64; Display Appearance:Blue on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:43mm x 27.2mm; Operating Temperature Min:-40°C; Display Construction:TAB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1288
Product Name Oled, 128X64, Tab, Blue, Multi I/f; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDMDK14A2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details