DISPLAY, OLED GRAPHIC, TAB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:42.04mm x 27.22mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 45AC5443 |
| Product Name | Display, Oled Graphic, Tab, 128X64Pixels; Resolution Midas |
| Operating Temperature | -40 to ? F (-40 to ? C) |