Midas Components Ltd. Oled, 96X64, Passive, Rgb, Multi I/f; Resolution Midas MCOT096064AZ-RGBM

Description
OLED, 96X64, PASSIVE, RGB, MULTI I/F; Resolution:96 x 64; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:25.7mm x 22.2mm; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
OLED, 96X64, PASSIVE, RGB, MULTI I/F; Resolution:96 x 64; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:25.7mm x 22.2mm; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 96X64, Passive, Rgb, Multi I/f; Resolution Midas - 99W1284 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 96X64, Passive, Rgb, Multi I/f; Resolution Midas
99W1284
Oled, 96X64, Passive, Rgb, Multi I/f; Resolution Midas 99W1284
OLED, 96X64, PASSIVE, RGB, MULTI I/F; Resolution:96 x 64; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:25.7mm x 22.2mm; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

OLED, 96X64, PASSIVE, RGB, MULTI I/F; Resolution:96 x 64; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:Parallel, SPI; Module Size:25.7mm x 22.2mm; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1284
Product Name Oled, 96X64, Passive, Rgb, Multi I/f; Resolution Midas
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details