Midas Components Ltd. Oled Graphic Display, 96X16Pixel, 3V; Resolution Midas MCOT096016C1V-YI

Description
OLED GRAPHIC DISPLAY, 96X16PIXEL, 3V; Resolution:96 x 16 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, 96X16PIXEL, 3V; Resolution:96 x 16 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, 96X16Pixel, 3V; Resolution Midas - 59AC7117 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, 96X16Pixel, 3V; Resolution Midas
59AC7117
Oled Graphic Display, 96X16Pixel, 3V; Resolution Midas 59AC7117
OLED GRAPHIC DISPLAY, 96X16PIXEL, 3V; Resolution:96 x 16 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, 96X16PIXEL, 3V; Resolution:96 x 16 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 59AC7117
Product Name Oled Graphic Display, 96X16Pixel, 3V; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display - M26MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Lights / Indicators -  - MFP Automation Engineering
MFP Automation Engineering
View Details