Midas Components Ltd. Oled Display, 96 X 16, White, 23.75Mm; Resolution Midas MCOT096016BY-WI

Description
OLED DISPLAY, 96 X 16, WHITE, 23.75MM; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 96 X 16, WHITE, 23.75MM; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 96 X 16, White, 23.75Mm; Resolution Midas - 52Y1019 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 96 X 16, White, 23.75Mm; Resolution Midas
52Y1019
Oled Display, 96 X 16, White, 23.75Mm; Resolution Midas 52Y1019
OLED DISPLAY, 96 X 16, WHITE, 23.75MM; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

OLED DISPLAY, 96 X 16, WHITE, 23.75MM; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:29.1mm x 9.2mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 52Y1019
Product Name Oled Display, 96 X 16, White, 23.75Mm; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details