Midas Components Ltd. Oled, 96X16, Tab, White, I2C I/f; Resolution Midas MCOT096016AV- WI

Description
OLED, 96X16, TAB, WHITE, I2C I/F; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:26.3mm x 8mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
OLED, 96X16, TAB, WHITE, I2C I/F; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:26.3mm x 8mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 96X16, Tab, White, I2C I/f; Resolution Midas - 99W1283 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 96X16, Tab, White, I2C I/f; Resolution Midas
99W1283
Oled, 96X16, Tab, White, I2C I/f; Resolution Midas 99W1283
OLED, 96X16, TAB, WHITE, I2C I/F; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:26.3mm x 8mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes

OLED, 96X16, TAB, WHITE, I2C I/F; Resolution:96 x 16; Display Appearance:White on Black; Logic Voltage:2.8V; Interface Type:I2C; Module Size:26.3mm x 8mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1283
Product Name Oled, 96X16, Tab, White, I2C I/f; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details