Midas Components Ltd. Display, Oled Graphic, Tab, 64X32 Pixels; Resolution Midas MCOT064032A1V-BI

Description
DISPLAY, OLED GRAPHIC, TAB, 64X32 PIXELS; Resolution:64 x 32 Pixels; Display Appearance:Blue on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.5mm x 11.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
DISPLAY, OLED GRAPHIC, TAB, 64X32 PIXELS; Resolution:64 x 32 Pixels; Display Appearance:Blue on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.5mm x 11.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Oled Graphic, Tab, 64X32 Pixels; Resolution Midas - 45AC5435 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Tab, 64X32 Pixels; Resolution Midas
45AC5435
Display, Oled Graphic, Tab, 64X32 Pixels; Resolution Midas 45AC5435
DISPLAY, OLED GRAPHIC, TAB, 64X32 PIXELS; Resolution:64 x 32 Pixels; Display Appearance:Blue on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.5mm x 11.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, TAB, 64X32 PIXELS; Resolution:64 x 32 Pixels; Display Appearance:Blue on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.5mm x 11.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5435
Product Name Display, Oled Graphic, Tab, 64X32 Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details