Midas Components Ltd. Display, Oled Graphic, Tab, 48X64 Pixels; Resolution Midas MCOT048064A1V-WI

Description
DISPLAY, OLED GRAPHIC, TAB, 48X64 PIXELS; Resolution:48 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:13.9mm x 22mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C;RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED GRAPHIC, TAB, 48X64 PIXELS; Resolution:48 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:13.9mm x 22mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled Graphic, Tab, 48X64 Pixels; Resolution Midas - 45AC5433 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, Tab, 48X64 Pixels; Resolution Midas
45AC5433
Display, Oled Graphic, Tab, 48X64 Pixels; Resolution Midas 45AC5433
DISPLAY, OLED GRAPHIC, TAB, 48X64 PIXELS; Resolution:48 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:13.9mm x 22mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C;RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, TAB, 48X64 PIXELS; Resolution:48 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:13.9mm x 22mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 45AC5433
Product Name Display, Oled Graphic, Tab, 48X64 Pixels; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details