Midas Components Ltd. Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas MCOB42005A1V-EYP

Description
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Yellow on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Yellow on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas - 94Y6016 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas
94Y6016
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas 94Y6016
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Yellow on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes

OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Yellow on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 94Y6016
Product Name Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display - M46MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Lights / Indicators -  - MFP Automation Engineering
MFP Automation Engineering
View Details