Midas Components Ltd. Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas MCOB42005A1V-EWP

Description
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas - 94Y6015 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas
94Y6015
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas 94Y6015
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes

OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 94Y6015
Product Name Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details