Midas Components Ltd. Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas MCOB42005A1V-EBP

Description
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module Size:98mmRoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module Size:98mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas - 94Y6012 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas
94Y6012
Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas 94Y6012
OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module Size:98mmRoHS Compliant: Yes

OLED DISPLAY, 20X4, PARALLEL, 5.3V; Character Count x Line:20 x 4; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.75mm; Module Size:98mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 94Y6012
Product Name Oled Display, 20X4, Parallel, 5.3V; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details