Midas Components Ltd. Display, Oled, Cob, 20X2, Yel On Black; Character Count X Line Midas MCOB22005AX-EYP

Description
DISPLAY, OLED, COB, 20X2, YEL ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Module RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, COB, 20X2, YEL ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Cob, 20X2, Yel On Black; Character Count X Line Midas - 24AC5002 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Cob, 20X2, Yel On Black; Character Count X Line Midas
24AC5002
Display, Oled, Cob, 20X2, Yel On Black; Character Count X Line Midas 24AC5002
DISPLAY, OLED, COB, 20X2, YEL ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Module RoHS Compliant: Yes

DISPLAY, OLED, COB, 20X2, YEL ON BLACK; Character Count x Line:20 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 24AC5002
Product Name Display, Oled, Cob, 20X2, Yel On Black; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details