Midas Components Ltd. Oled, 20X2, Blue, W/t, 4 Font Sets; Character Count X Line Midas MCOB22005AX-EBP

Description
OLED, 20X2, BLUE, W/T, 4 FONT SETS; Character Count x Line:20 x 2; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Screen Size:3.4"RoHS Compliant: Yes
Datasheet
Description
OLED, 20X2, BLUE, W/T, 4 FONT SETS; Character Count x Line:20 x 2; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Screen Size:3.4"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 20X2, Blue, W/t, 4 Font Sets; Character Count X Line Midas - 55W4200 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 20X2, Blue, W/t, 4 Font Sets; Character Count X Line Midas
55W4200
Oled, 20X2, Blue, W/t, 4 Font Sets; Character Count X Line Midas 55W4200
OLED, 20X2, BLUE, W/T, 4 FONT SETS; Character Count x Line:20 x 2; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Screen Size:3.4"RoHS Compliant: Yes

OLED, 20X2, BLUE, W/T, 4 FONT SETS; Character Count x Line:20 x 2; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Screen Size:3.4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 55W4200
Product Name Oled, 20X2, Blue, W/t, 4 Font Sets; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDMR08C-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details