OLED, 16X2, BLUE, W/T, 4 FONT SETS; Character Count x Line:16 x 2; Display Appearance:Blue on Black; Logic Voltage:3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Screen Size:2.7"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 55W4197 |
| Product Name | Oled, 16X2, Blue, W/t, 4 Font Sets; Character Count X Line Midas |
| Character Type | Alphanumeric |