Midas Components Ltd. Oled, 2X16, Green On Black; Character Count X Line Midas MCOB21605G1V-EGP

Description
OLED, 2X16, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Resolution:16 x 2 RoHS Compliant: Yes
Description
OLED, 2X16, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Resolution:16 x 2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oled, 2X16, Green On Black; Character Count X Line Midas - 77T3019 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 2X16, Green On Black; Character Count X Line Midas
77T3019
Oled, 2X16, Green On Black; Character Count X Line Midas 77T3019
OLED, 2X16, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Resolution:16 x 2 RoHS Compliant: Yes

OLED, 2X16, GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Green on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Resolution:16 x 2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 77T3019
Product Name Oled, 2X16, Green On Black; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details