Midas Components Ltd. Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas MCOB21605C1V-EWP

Description
DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes
Description
DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas - 24AC4994 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas
24AC4994
Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas 24AC4994
DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes

DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 24AC4994
Product Name Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas
Number of Characters 2 to 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details