Midas Components Ltd. Oled, 2X16, Yellow/green On Black; Character Count X Line Midas MCOB21605B1V-EYP

Description
OLED, 2X16, YELLOW/GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Yellow on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes
Datasheet
Description
OLED, 2X16, YELLOW/GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Yellow on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 2X16, Yellow/green On Black; Character Count X Line Midas - 77T3021 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 2X16, Yellow/green On Black; Character Count X Line Midas
77T3021
Oled, 2X16, Yellow/green On Black; Character Count X Line Midas 77T3021
OLED, 2X16, YELLOW/GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Yellow on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes

OLED, 2X16, YELLOW/GREEN ON BLACK; Character Count x Line:16 x 2; Display Appearance:Yellow on Black; Logic Voltage:3.3V to 5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 77T3021
Product Name Oled, 2X16, Yellow/green On Black; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1093-2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details