Midas Components Ltd. Oled, 12X2, Yellow, W/t, 4 Font Sets; Character Count X Line Midas MCOB21205AV-EYP

Description
OLED, 12X2, YELLOW, W/T, 4 FONT SETS; Character Count x Line:12 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.5mm; Product Range:- RoHS Compliant: Yes
Description
OLED, 12X2, YELLOW, W/T, 4 FONT SETS; Character Count x Line:12 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.5mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oled, 12X2, Yellow, W/t, 4 Font Sets; Character Count X Line Midas - 47W0545 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 12X2, Yellow, W/t, 4 Font Sets; Character Count X Line Midas
47W0545
Oled, 12X2, Yellow, W/t, 4 Font Sets; Character Count X Line Midas 47W0545
OLED, 12X2, YELLOW, W/T, 4 FONT SETS; Character Count x Line:12 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.5mm; Product Range:- RoHS Compliant: Yes

OLED, 12X2, YELLOW, W/T, 4 FONT SETS; Character Count x Line:12 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 47W0545
Product Name Oled, 12X2, Yellow, W/t, 4 Font Sets; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235973 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Red, green, blue
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details