Midas Components Ltd. Oled, 2X8, Yellow/green On Black; Resolution Midas MCOB20805AV-EYP

Description
OLED, 2X8, YELLOW/GREEN ON BLACK; Resolution:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Module Size:58mm x 32mm; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OLED, 2X8, YELLOW/GREEN ON BLACK; Resolution:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Module Size:58mm x 32mm; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 2X8, Yellow/green On Black; Resolution Midas - 77T3018 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 2X8, Yellow/green On Black; Resolution Midas
77T3018
Oled, 2X8, Yellow/green On Black; Resolution Midas 77T3018
OLED, 2X8, YELLOW/GREEN ON BLACK; Resolution:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Module Size:58mm x 32mm; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

OLED, 2X8, YELLOW/GREEN ON BLACK; Resolution:8 x 2; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel; Module Size:58mm x 32mm; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 77T3018
Product Name Oled, 2X8, Yellow/green On Black; Resolution Midas
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details