Midas Components Ltd. Display, Oled, Cob, 128X64 Pixels; Resolution Midas MCOB128064T1V-WP

Description
DISPLAY, OLED, COB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:Parallel; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, COB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:Parallel; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Cob, 128X64 Pixels; Resolution Midas - 24AC4976 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Cob, 128X64 Pixels; Resolution Midas
24AC4976
Display, Oled, Cob, 128X64 Pixels; Resolution Midas 24AC4976
DISPLAY, OLED, COB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:Parallel; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

DISPLAY, OLED, COB, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:Parallel; Module Size:75mm x 52.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 24AC4976
Product Name Display, Oled, Cob, 128X64 Pixels; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Four Character Smart Alphanumeric Displays - HDLY-1414 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow
View Details
3 suppliers