Midas Components Ltd. Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas MCFFC36WB100-1963

Description
FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas - 75AC0418 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas
75AC0418
Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas 75AC0418
FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 75AC0418
Product Name Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas
Technology Optoelectronics & Displays > Interconnect Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204590 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.2 mm (0.2047 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
8
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-640480G2TNQW-TW2H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 98.43 mm (3.88 inch)
View Details