Midas Components Ltd. Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas MCFFC36WA100-1963

Description
FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas - 75AC0416 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas
75AC0416
Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas 75AC0416
FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 75AC0416
Product Name Ffc/fpc Cable, Tft Lcd Display, 100Mm; Assembly Cable Type Midas
Technology Optoelectronics & Displays > Interconnect Solutions
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204576 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64 mm (2.52 inch)
View Details
240x160 Graphic Display Module - LM240160PCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-320240N1TMQW-00H-A(R) - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 109 mm (4.29 inch)
View Details